EECHW0D706 Electric Double Layer Capacitors (Gold) by Panasonic


Where to Buy

Prices starting from US$6.07

Distributor Stock
Logo for Farnell
Farnell
from US$6.07
No stock
Buy Now
Logo for element14
element14
from US$6.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Type Radial lead type (cylindrical)
Rated Voltage (V) 2.3
Capacitance (F) 70
Capacitance Tolerance (%) -20 to 40
Operating Temperature Range (°C) -25 to 60
Body Diameter (mm) 18
Body Length (mm) 18.5
Width (mm) 18.5
Height (mm) 52
Lead (Terminal) Pitch (mm) 7.5
Endurance (h) 1000
Forming & Packaging Feature Bulk (no lead/terminal forming), bag packing
Minimum Packaging Quantity (PCS.) 50
Minimum Packaging Quantity (pieces) 50
Minimum packaging quantity (piece) 50
Weight (Typ.) (g) 19

Alternative Descriptions

CAP, 70F, 2.1V, DOUBLE LAYER, RADIAL | element14
Capacitor Double Layer, 70F, 2.1V, +40, -20%, Radial | Newark Electronics
Supercapacitor, EDLC, 70 F, 2.1 V, -20%, +40%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EECHW0D706?

Additional datasheets, footprints and schematics for EECHW0D706 are listed on our Part Details page. You can also find images and similar parts to EECHW0D706 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EECHW0D706 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECHW0D706 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EECHW0D706 fall under?

The EECHW0D706 is listed under Capacitors > Electric Double Layer Capacitors (Gold) > Wound Type > HW Series.

Can I view similar or alternative parts?

You can view similar parts to EECHW0D706 when available in the HW Series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EECHW0D706 you can contact the distributor directly for product support, shipping queries etc.

Is the EECHW0D706 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EECHW0D706 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EECHW0D706.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EECHW0D706 often in real-time on the comparison pages.

What if I can't find stock of EECHW0D706?

You can fill out our help required form which you can use to request a quote for EECHW0D706 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay