Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Radial lead type (cylindrical) |
---|---|
Rated Voltage (V) | 2.3 |
Capacitance (F) | 50 |
Capacitance Tolerance (%) | -20 to 40 |
E.S.R.-1 (Max. Value) (Ω) | 0.1 |
Operating Temperature Range (°C) | -25 to 60 |
Body Diameter (mm) | 18 |
Body Length (mm) | 18.5 |
Width (mm) | 18.5 |
Height (mm) | 42 |
Lead (Terminal) Pitch (mm) | 7.5 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Bulk (no lead/terminal forming), bag packing |
Minimum Packaging Quantity (PCS.) | 50 |
Minimum Packaging Quantity (pieces) | 50 |
Minimum packaging quantity (piece) | 50 |
Weight (Typ.) (g) | 15 |
Double Layer Capacitor, 50F, 2.3V, Rad | Newark Electronics |
Radial mem backup capacitor, 50F, 2.3VDC | RS |
CAP, 50F, 2.3V, CAN | element14 |
Supercapacitor, EDLC, 50 F, 2.3 V, -20%, +40%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EECHW0D506?
Additional datasheets, footprints and schematics for EECHW0D506 are listed on our Part Details page. You can also find images and similar parts to EECHW0D506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECHW0D506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECHW0D506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECHW0D506 fall under?
The EECHW0D506 is listed under Capacitors > Electric Double Layer Capacitors (Gold) > Wound Type > HW Series.
Can I view similar or alternative parts?
You can view similar parts to EECHW0D506 when available in the HW Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECHW0D506 you can contact the distributor directly for product support, shipping queries etc.
Is the EECHW0D506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECHW0D506 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet Abacus have stock available or on a lead time for EECHW0D506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECHW0D506 often in real-time on the comparison pages.
What if I can't find stock of EECHW0D506?
You can fill out our help required form which you can use to request a quote for EECHW0D506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.