Body Type | Coin type (multi-layer structure) |
---|---|
Rated Voltage (V) | 5.5 |
Capacitance (F) | 0.22 |
Capacitance Tolerance (%) | -20 to 80 |
E.S.R.-1 (Max. Value) (Ω) | 75 |
Operating Temperature Range (°C) | -25 to 70 |
Body Diameter (mm) | 13.5 |
Body Length (mm) | 13.5 |
Width (mm) | 13.5 |
Height (mm) | 7.5 |
Lead (Terminal) Pitch (mm) | 5 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Bulk (no lead/terminal forming), bag packing |
Minimum Packaging Quantity (PCS.) | 200 |
Minimum Packaging Quantity (pieces) | 200 |
Minimum packaging quantity (piece) | 200 |
Weight (Typ.) (g) | 2.6 |
Double Layer Capacitor, 0.22F, 5.5V, Rad | Newark Electronics |
CAP, 0.22F, 5.5V, DOUBLE LAYER, RADIAL | element14 |
Supercapacitor, EDLC, 0.22 F, 5.5 V, -20%, +80%, 1000 hours @ 70�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEC-F5R5U224?
Additional datasheets, footprints and schematics for EEC-F5R5U224 are listed on our Part Details page. You can also find images and similar parts to EEC-F5R5U224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEC-F5R5U224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEC-F5R5U224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEC-F5R5U224 fall under?
The EEC-F5R5U224 is listed under Capacitors > Electric Double Layer Capacitors (Gold) > Multilayer Coin Type > NF Series.
Can I view similar or alternative parts?
You can view similar parts to EEC-F5R5U224 when available in the NF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEC-F5R5U224 you can contact the distributor directly for product support, shipping queries etc.
Is the EEC-F5R5U224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEC-F5R5U224 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for EEC-F5R5U224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEC-F5R5U224 often in real-time on the comparison pages.
What if I can't find stock of EEC-F5R5U224?
You can fill out our help required form which you can use to request a quote for EEC-F5R5U224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.