Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Coin type (multi-layer structure) |
---|---|
Rated Voltage (V) | 5.5 |
Capacitance (F) | 1.5 |
Capacitance Tolerance (%) | -20 to 80 |
E.S.R.-1 (Max. Value) (Ω) | 30 |
Operating Temperature Range (°C) | -40 to 70 |
Body Diameter (mm) | 21.5 |
Body Length (mm) | 21.5 |
Width (mm) | 21.5 |
Height (mm) | 8 |
Lead (Terminal) Pitch (mm) | 5 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Tray packing |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 100 |
Weight (Typ.) (g) | 8.1 |
Supercapacitor, EDLC, 1.5 F, 5.5 V, -20%, +80%, 5 mm, 1000 hours @ 70�C, Coin | Avnet Abacus |
Where can I find additional details, specifications and documents for a EECF5R5U155N?
Additional datasheets, footprints and schematics for EECF5R5U155N are listed on our Part Details page. You can also find images and similar parts to EECF5R5U155N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECF5R5U155N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECF5R5U155N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECF5R5U155N fall under?
The EECF5R5U155N is listed under Capacitors > Electric Double Layer Capacitors (Gold) > Multilayer Coin Type > NF-N Series.
Can I view similar or alternative parts?
You can view similar parts to EECF5R5U155N when available in the NF-N Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECF5R5U155N you can contact the distributor directly for product support, shipping queries etc.
Is the EECF5R5U155N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECF5R5U155N have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for EECF5R5U155N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECF5R5U155N often in real-time on the comparison pages.
What if I can't find stock of EECF5R5U155N?
You can fill out our help required form which you can use to request a quote for EECF5R5U155N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.