EECF5R5U105N Part Information

Details for EECF5R5U105N by Panasonic

Passive Components>Capacitors>Supercap / Ultracap / Double Layer Capacitors

Part Downloads

Part Specifications

Capacitance 1F
Voltage Rating 5.5VDC
Capacitor Terminals Radial Leaded
Product Range NF Series
Capacitance Tolerance +80% -20%
Lead Spacing 5mm
Lifetime @ Temperature 1000 hours @ 70°C
Operating Temperature Min -40°C
Operating Temperature Max 70°C
ESR -
Capacitor Case Style Coin
Diameter 21.5mm
Height 8mm
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EECF5R5U105N?

Additional datasheets, footprints and schematics for EECF5R5U105N are listed in our Part Details tab. You can also find the EECF5R5U105N image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EECF5R5U105N in the Pricing & Inventory tab next to part details. You can view EECF5R5U105N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EECF5R5U105N fall under?

The EECF5R5U105N is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EECF5R5U105N when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EECF5R5U105N you can contact the distributor directly for product support, shipping queries etc.

Is the EECF5R5U105N RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for EECF5R5U105N have stock available?

There is no stock from authorised distributors for EECF5R5U105N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EECF5R5U105N often in real-time on the comparison pages.

What if I can't find stock of EECF5R5U105N?

You can fill out our help required form which you can use to request a quote for EECF5R5U105N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EECF5R5U105N

Loading...
Loading Results for EECF5R5U105N
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us