EECF5R5H473 Capacitors by Panasonic

CAP 47000µF 5.5V COIN

Status: Unknown
Series: F Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.46
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47000µF
Voltage Rating 5.5V
Capacitor Terminals Radial Leaded
Product Range F Series
Capacitance Tolerance +80% -20%
Lead Spacing 5mm
Lifetime @ Temperature 1000 hours @ 70°C
Operating Temperature Min -25°C
Operating Temperature Max 85°C
ESR 120ohm
Capacitor Case Style Coin
Diameter 13.5mm
Height 9.5mm
SVHC No SVHC (12-Jan-2017)
Body Diameter 13.5mm
Capacitance Tolerance ± +80% -20%
Capacitor Mounting Through Hole
External Length / Height 9.5mm
No. of Pins 2Pins
Operating Temperature Range -25°C to +85°C

Alternative Descriptions

CAP, 47000µF, 5.5V, COIN | Farnell
Supercapacitor, EDLC, 47000 uF, 5.5 V, -20%, +80%, 1000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EECF5R5H473?

Additional datasheets, footprints and schematics for EECF5R5H473 are listed on our Part Details page. You can also find images and similar parts to EECF5R5H473 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EECF5R5H473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECF5R5H473 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EECF5R5H473 fall under?

The EECF5R5H473 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EECF5R5H473 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EECF5R5H473 you can contact the distributor directly for product support, shipping queries etc.

Is the EECF5R5H473 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EECF5R5H473 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for EECF5R5H473.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EECF5R5H473 often in real-time on the comparison pages.

What if I can't find stock of EECF5R5H473?

You can fill out our help required form which you can use to request a quote for EECF5R5H473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay