Status: | Unknown |
---|---|
Series: | EN Series |
RoHS: | Unknown |
Capacitance | 0.2F |
---|---|
Voltage Rating | 3.3V |
Capacitor Terminals | SMD |
Product Range | EN Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | - |
Lifetime @ Temperature | 500 hours @ 60°C |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
ESR | - |
Capacitor Case Style | Coin |
Diameter | 6.8mm |
Height | 1.85mm |
SVHC | No SVHC (12-Jan-2017) |
Body Diameter | 6.8mm |
Capacitance Tolerance ± | +80% -20% |
Capacitor Mounting | SMD |
External Length / Height | 1.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -10°C to +60°C |
Operating life Time | 500h |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 3.3V |
CAP, 0.2F, 3.3V, DOUBLE LAYER, SMD | element14 |
Nrfnd | Newark Electronics |
Where can I find additional details, specifications and documents for a EECEN0F204AK?
Additional datasheets, footprints and schematics for EECEN0F204AK are listed on our Part Details page. You can also find images and similar parts to EECEN0F204AK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EECEN0F204AK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EECEN0F204AK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EECEN0F204AK fall under?
The EECEN0F204AK is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EECEN0F204AK when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EECEN0F204AK you can contact the distributor directly for product support, shipping queries etc.
Is the EECEN0F204AK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EECEN0F204AK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EECEN0F204AK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EECEN0F204AK often in real-time on the comparison pages.
What if I can't find stock of EECEN0F204AK?
You can fill out our help required form which you can use to request a quote for EECEN0F204AK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.