Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899838-6,
ELB-35-200-IC21 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Voltage Class | ≤ 35kV |
UL Rating | No |
Application Type | Insulating Cap |
Product Availability | AMERICAS |
Technology | Cold Applied |
Bushing Type | 200A |
Where can I find additional details, specifications and documents for a EE5635-000?
Additional datasheets, footprints and schematics for EE5635-000 are listed on our Part Details page. You can also find images and similar parts to EE5635-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE5635-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE5635-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE5635-000 fall under?
The EE5635-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Loadbreak Connections.
Can I view similar or alternative parts?
You can view similar parts to EE5635-000 when available in the Loadbreak Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE5635-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE5635-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE5635-000 have stock available?
There is no stock from authorised distributors for EE5635-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE5635-000 often in real-time on the comparison pages.
What if I can't find stock of EE5635-000?
You can fill out our help required form which you can use to request a quote for EE5635-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.