Status: | Unknown |
---|---|
Series: | EC2 & EE2 Series |
RoHS: | Unknown |
Prices starting from US$1.25
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | EC2 & EE2 Series |
Relay Mounting | SMD |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Alloy |
Coil Resistance | 1.44kohm |
SVHC | No SVHC (15-Jan-2018) |
Coil Power Continuous | 100mW |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 15mm |
External Height | 10mm |
External Width | 7.5mm |
Signal Relay, Ee2 Series, Latching Single Coil, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant: Yes |Kemet EE2-12SNU-L | Newark Electronics |
Electromechanical Relay DPDT 2A 12VDC 1.44KOhm Surface Mount | Avnet America |
Relay, E-Mech, Latching, DPDT, Ctrl-V 12DC,2A,250VAC, PCB Mount, SMD, EC2/EE2 Series | KEMET EE2-12SNU-L | RS Americas |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Where can I find additional details, specifications and documents for a EE2-12SNU-L?
Additional datasheets, footprints and schematics for EE2-12SNU-L are listed on our Part Details page. You can also find images and similar parts to EE2-12SNU-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE2-12SNU-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE2-12SNU-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE2-12SNU-L fall under?
The EE2-12SNU-L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to EE2-12SNU-L when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE2-12SNU-L you can contact the distributor directly for product support, shipping queries etc.
Is the EE2-12SNU-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE2-12SNU-L have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for EE2-12SNU-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE2-12SNU-L often in real-time on the comparison pages.
What if I can't find stock of EE2-12SNU-L?
You can fill out our help required form which you can use to request a quote for EE2-12SNU-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.