Status: | Unknown |
---|---|
Series: | EE-SX3070 Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
436
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
15,400
in stock
|
Buy Now | |
Sager
from US$1.71
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$2.46
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.46
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
17
in stock
|
Buy Now | |
Rutronik
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$3.51
|
-
|
Buy Now | |
element14
from US$3.17
|
-
|
Buy Now | |
Carlton-Bates
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now | |
Farnell
from US$1.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 8mm, 8mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Product Range | EE-SX3070 Series |
Automotive Qualification Standard | - |
External Depth | 6mm |
External Length / Height | 18.3mm |
External Width | 17.7mm |
Fall Time tf | 3µs |
Forward Current If(AV) | 20mA |
Height | 18.3mm |
Input Current | 20mA |
No. of Channels | 1Channels |
No. of Pins | 5Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +75°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 28V |
Pitch Spacing | 2.5mm |
Rise Time | 20µs |
Row Pitch | 13.8mm |
Voltage Rating VAC | 3V |
Voltage Vcc | 16V |
Voltage Vcc Max | 16V |
Voltage Vcc Min | 4.5V |
Photomicrosensor, Transistor | Newark Electronics |
Optical Switches, Transmissive, Photo IC Output TRANS LIGHT-ON | Sager |
Slotted photo switch,EE-SX4070 8mm W | RS |
OPTO SENSOR 8MM WIDE SLOT TYPE | Heilind Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photomicrosensor Transmissive | Rutronik |
Photointerrupter Transmissive 8mm Photologic, Open Collector 5-Pin | Avnet America |
Sensor, PhotomicroSensor, TRANSMISSIVE, LIGHT ON | Omron Electronic Components EE-SX4070 | RS Americas |
OPTO SWITCH, SLOTTED | element14 |
Photo Micro Sensor, 1.2 V Typ/1.5 V Max at 20mA, 8 mm Sensing Aperture Distance | Carlton-Bates |
PHOTOMICRO SENSOR | TTI Europe |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive TypePCB Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX4070?
Additional datasheets, footprints and schematics for EE-SX4070 are listed on our Part Details page. You can also find images and similar parts to EE-SX4070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX4070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX4070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX4070 fall under?
The EE-SX4070 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX4070 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX4070 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX4070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX4070 have stock available?
Authorised distributors including Newark Electronics, Sager, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for EE-SX4070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX4070 often in real-time on the comparison pages.
What if I can't find stock of EE-SX4070?
You can fill out our help required form which you can use to request a quote for EE-SX4070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.