Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
2,152
in stock
|
Buy Now | |
TTI Europe
from US$1.59
|
200
in stock
|
Buy Now | |
CoreStaff
from US$1.24
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$2.19
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.52
|
86
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.19
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
21
in stock
|
Buy Now | |
element14
from US$3.70
|
21
in stock
|
Buy Now | |
Distrelec
from US$3.14
|
19
in stock
|
Buy Now | |
Rutronik
from US$1.52
|
-
|
Buy Now | |
RS
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$3.54
|
-
|
Buy Now | |
Sager
from US$1.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Photo / Optical IC |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 8mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Output Current | 16mA |
PHOTOMICRO SENSOR | TTI Europe |
OPTO SENSOR WIDE SLOT 8MM DRK ON | Heilind Electronics |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photo Micro Sensor, Transmissive, 8Mm | Newark Electronics |
PHOTO MICRO SENSOR, TRANSMISSIVE, 8MM | element14 |
Omron Electronic Components Transmissive Photomicrosensor NPN 8mm 3us 16V 50mA EE-SX | Distrelec |
Photomicrosensor Transmissive | Rutronik |
EE-SX3070 | RS |
Photointerrupter Transmissive 8mm Photologic, Open Collector 5-Pin | Avnet America |
Sensor, PhotomicroSensorS TRANSMISSIVE DARK ON PCB 8MM SLOT | Omron Electronic Components EESX3070 | RS Americas |
Optical Switches, Transmissive, Photo IC Output TRANSMISSIVE 8.0MM DISTANCE | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive TypePCB Mount | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX3070?
Additional datasheets, footprints and schematics for EE-SX3070 are listed on our Part Details page. You can also find images and similar parts to EE-SX3070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX3070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX3070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX3070 fall under?
The EE-SX3070 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX3070 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX3070 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX3070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX3070 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, CoreStaff, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for EE-SX3070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX3070 often in real-time on the comparison pages.
What if I can't find stock of EE-SX3070?
You can fill out our help required form which you can use to request a quote for EE-SX3070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.