Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
1,145
in stock
|
Buy Now | |
RS
from US$1.49
|
1,140
in stock
|
Buy Now | |
Rutronik
from US$0.89
|
200
in stock
|
Buy Now | |
element14
from US$1.63
|
65
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Sager
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Gap Width | 3mm |
Aperture Width | 0.5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Forward Voltage | 1.2V |
Optical Sensor Transmissive/Slotted Interrupter | Newark Electronics |
EE-SX198 | RS |
Photomicrosensor Transmissive | Rutronik |
PHOTOMICROSENSOR, TRANSISTOR, TH, 4V | element14 |
Photointerrupter Transmissive 3mm Photologic, Open Collector 4-Pin | Avnet America |
PHOTO MICROSENSOR | Omron Electronic Components EE-SX198 | RS Americas |
PHOTOMICRO SENSOR | TTI Europe |
Optical Switches, Transmissive, Phototransistor Output Hi Res .5mm Aper PCB 3mm Wide Slot | Sager |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorTransmissive Types withPhototransistor Output | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SX198?
Additional datasheets, footprints and schematics for EE-SX198 are listed on our Part Details page. You can also find images and similar parts to EE-SX198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SX198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SX198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SX198 fall under?
The EE-SX198 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SX198 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SX198 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SX198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SX198 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Rutronik and element14 have stock available or on a lead time for EE-SX198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SX198 often in real-time on the comparison pages.
What if I can't find stock of EE-SX198?
You can fill out our help required form which you can use to request a quote for EE-SX198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.