Status: | Unknown |
---|---|
Series: | EE-SF5(-B) Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.39
|
192
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.46
|
1,093
in stock
|
Buy Now | |
RS Americas
from US$4.95
|
200
in stock
|
Buy Now | |
element14
from US$4.21
|
192
in stock
|
Buy Now | |
Relay Specialties
from US$2.55
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
100
in stock
|
Buy Now | |
Sager
from US$3.80
|
51
in stock
|
Buy Now | |
Distrelec
from US$5.69
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$4.20
|
1
in stock
|
Buy Now | |
Rutronik
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
TTI Europe
from US$2.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.2V |
Product Range | EE-SF5(-B) Series |
External Depth | 5.7mm |
External Length / Height | 15.6mm |
External Width | 13mm |
Forward Current If(AV) | 50mA |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Power Dissipation Pd | 100mW |
Reflective Sensing Distance | 5mm |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Photomicrosensor, 0.2, Infrared LED, 5 to 30 VDC, LED, PCB Mount, ABS | Omron Electronic Components EE-SF5-B | RS Americas |
OPTO SWITCH, REFLECTIVE | element14 |
Optical Photomicro SensorReflective0.197" (5mm) | Relay Specialties |
Photo Microsensor, Transistor | Newark Electronics |
Optical Switches, Reflective, Phototransistor Output REFL. PCB TERM. | Sager |
Omron Electronic Components Reflective Photomicrosensor NPN 5mm 30us 50mA EE-SF5 | Distrelec |
REFLECTIVE SENSOR 5mm | Rutronik |
Photointerrupter Reflective Phototransistor 4-Pin | Avnet America |
PHOTOMICRO SENSOR | TTI Europe |
PHOTO MICROSENSOR | Power and Signal Group |
Where can I find additional details, specifications and documents for a EE-SF5-B?
Additional datasheets, footprints and schematics for EE-SF5-B are listed on our Part Details page. You can also find images and similar parts to EE-SF5-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SF5-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SF5-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SF5-B fall under?
The EE-SF5-B is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SF5-B when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SF5-B you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SF5-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SF5-B have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for EE-SF5-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SF5-B often in real-time on the comparison pages.
What if I can't find stock of EE-SF5-B?
You can fill out our help required form which you can use to request a quote for EE-SF5-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.