Status: | Unknown |
---|---|
Series: | EE-SF5(-B) Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.37
|
No stock
|
Buy Now | |
TTI Europe
from US$2.62
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
194
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
122
in stock
|
Buy Now | |
Relay Specialties
from US$3.62
|
22
in stock
|
Buy Now | |
Rutronik
from US$2.58
|
-
|
Buy Now | |
Newark Electronics
from US$3.70
|
-
|
Buy Now | |
element14
from US$3.68
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.2V |
Product Range | EE-SF5(-B) Series |
External Depth | 5.7mm |
External Length / Height | 17.7mm |
External Width | 13mm |
Forward Current If(AV) | 50mA |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Power Dissipation Pd | 100mW |
Reflective Sensing Distance | 5mm |
PHOTOMICRO SENSOR | TTI Europe |
Sensor: photoelectric | Transfer Multisort Elektronik |
Optical Photomicro SensorReflective0.197" (5mm) | Relay Specialties |
REFLECTIVE SENSOR | Rutronik |
Opto Switch, Reflective | Newark Electronics |
OPTO SWITCH, REFLECTIVE | element14 |
Reflective Photo Interrupter, EE-SF5 Series, Phototransistor, Panel Mount, 5 mm, 50 mA, 4 Vr | Avnet America |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Switches, Reflective, Phototransistor Output REFL. SOLDER TERM. | Sager |
Photointerrupter Reflective Phototransistor 4-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a EE-SF5?
Additional datasheets, footprints and schematics for EE-SF5 are listed on our Part Details page. You can also find images and similar parts to EE-SF5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SF5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SF5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SF5 fall under?
The EE-SF5 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SF5 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SF5 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SF5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SF5 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Chip One Stop, Relay Specialties and Rutronik have stock available or on a lead time for EE-SF5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SF5 often in real-time on the comparison pages.
What if I can't find stock of EE-SF5?
You can fill out our help required form which you can use to request a quote for EE-SF5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.