Status: | Unknown |
---|---|
Series: | EE-SB5(-B) Series |
RoHS: | Unknown |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Through Hole |
Sensing Distance | 5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.2V |
Product Range | EE-SB5(-B) Series |
External Depth | 6.35mm |
External Length / Height | 15.9mm |
External Width | 25.4mm |
Forward Current If(AV) | 50mA |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Power Dissipation Pd | 100mW |
Reflective Sensing Distance | 5mm |
Sensor, PhotomicroSensor, 0.2, InfraredLED, 5 to 30 VDC, LED, PCB Mount, ABS | Omron Electronic Components EE-SB5-B | RS Americas |
OPTO SWITCH, REFLECTIVE | element14 |
Opto Switch, Reflective | Newark Electronics |
Photointerrupter Reflective Phototransistor 4-Pin | Avnet America |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorReflective0.197" (5mm) | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SB5-B?
Additional datasheets, footprints and schematics for EE-SB5-B are listed on our Part Details page. You can also find images and similar parts to EE-SB5-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SB5-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SB5-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SB5-B fall under?
The EE-SB5-B is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SB5-B when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SB5-B you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SB5-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SB5-B have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for EE-SB5-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SB5-B often in real-time on the comparison pages.
What if I can't find stock of EE-SB5-B?
You can fill out our help required form which you can use to request a quote for EE-SB5-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.