Status: | Unknown |
---|---|
Series: | EE-SB5(-B) Series |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.18
|
30
in stock
|
Buy Now | |
RS Americas
from US$5.05
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.91
|
10
in stock
|
Buy Now | |
element14
from US$4.77
|
4
in stock
|
Buy Now | |
Farnell
from US$5.72
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Sensing Distance | 5mm |
Forward Current If | 50mA |
Reverse Voltage Vr | 4V |
Collector Emitter Voltage V(br)ceo | 30V |
Forward Voltage | 1.2V |
Product Range | EE-SB5(-B) Series |
External Depth | 6.35mm |
External Length / Height | 18mm |
External Width | 25.4mm |
Forward Current If(AV) | 50mA |
Input Current | 30mA |
No. of Channels | 1Channels |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +80°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Power Dissipation Pd | 100mW |
Reflective Sensing Distance | 5mm |
Sensor, PhotomicroSensor, 0.2, Infrared LED, 5 to 30 VDC, LED, Panel Mount, ABS | Omron Electronic Components EE-SB5 | RS Americas |
Sensor | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
OPTO SWITCH, REFLECTIVE | element14 |
Consumer Pms/Omron Electronic Components |Omron Electronic Components EE-SB5 | Newark Electronics |
PHOTO MICROSENSOR | Power and Signal Group |
Optical Photomicro SensorReflective0.197" (5mm) | Relay Specialties |
Where can I find additional details, specifications and documents for a EE-SB5?
Additional datasheets, footprints and schematics for EE-SB5 are listed on our Part Details page. You can also find images and similar parts to EE-SB5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-SB5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-SB5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-SB5 fall under?
The EE-SB5 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-SB5 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-SB5 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-SB5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-SB5 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for EE-SB5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-SB5 often in real-time on the comparison pages.
What if I can't find stock of EE-SB5?
You can fill out our help required form which you can use to request a quote for EE-SB5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.