Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.38
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
222
in stock
|
Buy Now | |
element14
from US$3.99
|
222
in stock
|
Buy Now | |
RS
from US$2.07
|
135
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
100
in stock
|
Buy Now | |
Relay Specialties
from US$1.94
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
Distrelec
from US$3.46
|
-
|
Buy Now | |
Sager
from US$2.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sensor Output | - |
---|---|
Sensor Mounting | - |
Gap Width | - |
Aperture Width | - |
Forward Current If | - |
Reverse Voltage Vr | - |
Forward Voltage | - |
Product Range | - |
Automotive Qualification Standard | - |
Accessory Type | Opto Switch Lead |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Connector Type B | Free End |
External Length / Height | 1m |
For Use With | Omron EE-SX4009-P1 Photomicrosensors |
Lead Length | 1m |
Sensor Cable, Ee-Sx4009-P1, 3 Way, Omron Ee-Sx4009-P1 Photomicrosensors Rohs Compliant: Yes |Omron EE-1005 | Newark Electronics |
LEAD, OPTO SWITCH | element14 |
Connector for Photosensors | RS |
PHOTOMICRO SENSOR | TTI Europe |
OMRON | Relay Specialties |
Cable Assembly UL 1007 1m 24AWG 3POS Discrete Wire Housing RCP | Avnet America |
3 PIN CONNECTOR W/WIRES | Omron Electronic Components EE-1005 | RS Americas |
Omron Electronic Components Sensor Wire Harness, 1m, Omron EE-SX | Distrelec |
Sensor Hardware & Accessories PHOTOMICROSENSOR | Sager |
3 PIN CONNECTOR W-WIRES | Power and Signal Group |
Where can I find additional details, specifications and documents for a EE-1005?
Additional datasheets, footprints and schematics for EE-1005 are listed on our Part Details page. You can also find images and similar parts to EE-1005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE-1005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE-1005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE-1005 fall under?
The EE-1005 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to EE-1005 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE-1005 you can contact the distributor directly for product support, shipping queries etc.
Is the EE-1005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE-1005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for EE-1005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE-1005 often in real-time on the comparison pages.
What if I can't find stock of EE-1005?
You can fill out our help required form which you can use to request a quote for EE-1005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.