Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0239
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0371
|
32,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0260
|
23,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.0239
|
4,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0334
|
-
|
Buy Now | |
Avnet America
from US$0.0302
|
-
|
Buy Now | |
element14
from US$0.0397
|
-
|
Buy Now | |
Farnell
from US$0.0421
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-small 2-pin mini mold high-density surface mount type.(EMD2) |
High reliability. |
Mounting possible by automated chip mount. |
Configuration | Single |
---|---|
Package Code | SOD-523 |
Package(JEITA) | SC-79 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 150 |
Zener Voltage VZ (Typ.)[V] | 10 |
Zener Voltage VZ (Min.)[V] | 9.77 |
Zener Voltage VZ (Max.)[V] | 10.21 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 0.8x1.6 (t=0.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
EDZVFH10B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode | RS |
10V, 5mA, 150mW, 2-Pin SOD-523. | Future Electronics |
Zener Diode 10V 5mA 150mW 2-Pin SOD-523 T/R | Avnet America |
ZENER, AUTO, 0.15W, 10V, SOD523 | Farnell |
Where can I find additional details, specifications and documents for a EDZVFHT2R10B?
Additional datasheets, footprints and schematics for EDZVFHT2R10B are listed on our Part Details page. You can also find images and similar parts to EDZVFHT2R10B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZVFHT2R10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZVFHT2R10B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZVFHT2R10B fall under?
The EDZVFHT2R10B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZVFHT2R10B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZVFHT2R10B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZVFHT2R10B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for EDZVFHT2R10B have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for EDZVFHT2R10B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZVFHT2R10B often in real-time on the comparison pages.
What if I can't find stock of EDZVFHT2R10B?
You can fill out our help required form which you can use to request a quote for EDZVFHT2R10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.