Status: | Unknown |
---|---|
Series: | EDZTE Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 10V |
---|---|
Power Dissipation Pd | 150mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | EDZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 150mW |
Termination Type | Surface Mount Device |
Test Current | 5mA |
DIODE, ZENER, SOD-523, 10V | Farnell |
Where can I find additional details, specifications and documents for a EDZTE6110B?
Additional datasheets, footprints and schematics for EDZTE6110B are listed on our Part Details page. You can also find images and similar parts to EDZTE6110B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZTE6110B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZTE6110B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZTE6110B fall under?
The EDZTE6110B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZTE6110B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZTE6110B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZTE6110B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDZTE6110B have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for EDZTE6110B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZTE6110B often in real-time on the comparison pages.
What if I can't find stock of EDZTE6110B?
You can fill out our help required form which you can use to request a quote for EDZTE6110B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.