Status: | Unknown |
---|---|
Series: | EDZCT Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 6.8V |
---|---|
Power Dissipation Pd | 150mW |
Diode Case Style | SOD-523 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | EDZCT Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a EDZCTE616.8B?
Additional datasheets, footprints and schematics for EDZCTE616.8B are listed on our Part Details page. You can also find images and similar parts to EDZCTE616.8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDZCTE616.8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDZCTE616.8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDZCTE616.8B fall under?
The EDZCTE616.8B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDZCTE616.8B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDZCTE616.8B you can contact the distributor directly for product support, shipping queries etc.
Is the EDZCTE616.8B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDZCTE616.8B have stock available?
Authorised distributors including Chip One Stop, CoreStaff and Farnell have stock available or on a lead time for EDZCTE616.8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDZCTE616.8B often in real-time on the comparison pages.
What if I can't find stock of EDZCTE616.8B?
You can fill out our help required form which you can use to request a quote for EDZCTE616.8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.