EDV1950062 Power Supplies by Friwo Geratebau GmbH

ADAPTOR AC-DC MEDICAL 5V 1.6A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.10

Distributor Stock
Logo for element14
element14
from US$28.10
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 8W
Output Voltage - Output 1 5V
Output Current - Output 1 1.6A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Connector Various
Output Voltage - Output 3 -
Output Current - Output 3 -
Power Supply Output Type Fixed
Input Voltage VAC 100V AC to 240V AC
Product Range -
Plug Type Mains Plug Sold Separately
Approval Bodies CE UL VDE
Approvals / Standards EN 60601 IEC 60601
Efficiency 80%
External Depth 35.5mm
External Length / Height 66mm
External Width 58mm
Frequency Max 60Hz
Frequency Min 50Hz
Input Current 250mA
Input Voltage AC Max 240V
Input Voltage AC Min 100V
Operating Temperature Max 40°C
Operating Temperature Min 0°C
Output Current Max 1.6A
Output Ripple Voltage pk-pk 75mV
Power Rating 8W
Power Supply Mounting Plug In
Power Supply Type Switch Mode
Supply Voltage AC Max 240V
Supply Voltage AC Min 100V
Weight 113g

Alternative Descriptions

ADAPTOR, AC-DC, MEDICAL, 5V, 1.6A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EDV1950062?

Additional datasheets, footprints and schematics for EDV1950062 are listed on our Part Details page. You can also find images and similar parts to EDV1950062 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EDV1950062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDV1950062 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EDV1950062 fall under?

The EDV1950062 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.

Can I view similar or alternative parts?

You can view similar parts to EDV1950062 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EDV1950062 you can contact the distributor directly for product support, shipping queries etc.

Is the EDV1950062 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EDV1950062 have stock available?

Authorised distributors including element14 have stock available or on a lead time for EDV1950062.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EDV1950062 often in real-time on the comparison pages.

What if I can't find stock of EDV1950062?

You can fill out our help required form which you can use to request a quote for EDV1950062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay