Status: | Unknown |
---|---|
Series: | EDT Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 680µF |
Voltage Rating | 10V |
Product Range | EDT Series |
Lifetime @ Temperature | 2000 hours @ 125°C |
Polarity | Polar |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Cap, 680Uf, 10V, Alu Elec, Smd | Newark Electronics |
Capacitor Aluminum 680uF 10V 20% Solder Cylindrical 180mA 2000 hr 125°C T/R | Avnet America |
ALU Electrolytic, SMD, EDT, +125oC, 16VDC, 10uF, 10 x 10.2 | KEMET EDT687M010S9PAA | RS Americas |
95AC7776 | element14 |
KEMET Alu Lytic Cap 10V 20% 680uF SMD 4141 | Distrelec |
CAPACITOR, 680.UF 10.0V REEL ROHS-PRC | Farnell |
Where can I find additional details, specifications and documents for a EDT687M010S9PAA?
Additional datasheets, footprints and schematics for EDT687M010S9PAA are listed on our Part Details page. You can also find images and similar parts to EDT687M010S9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDT687M010S9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDT687M010S9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDT687M010S9PAA fall under?
The EDT687M010S9PAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDT687M010S9PAA when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDT687M010S9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDT687M010S9PAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EDT687M010S9PAA have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for EDT687M010S9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDT687M010S9PAA often in real-time on the comparison pages.
What if I can't find stock of EDT687M010S9PAA?
You can fill out our help required form which you can use to request a quote for EDT687M010S9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.