EDT476M050S9MAA Capacitors by KEMET

CAP, 47UF, 50V, ALU ELEC, SMD

Status: Unknown
Series: EDT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.20
-
Buy Now
Logo for element14
element14
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 47µF
Voltage Rating 50V
Product Range EDT Series
Lifetime @ Temperature 2000 hours @ 125°C
Polarity Polar
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Cap Alum 47Uf 20% 50V Smd A Rohs Compliant: Yes |Kemet EDT476M050S9MAA | Newark Electronics
CAP ALUM 47UF 20% 50V SMD A | Avnet America
ALU Electrolytic, SMD, EDT, +125oC, 35VDC, 8uF, 8 x 10.2 | KEMET EDT476M050S9MAA | RS Americas
95AC7773 | element14
CAPACITOR, 47.0UF 50.0V REEL ROHS-PRC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EDT476M050S9MAA?

Additional datasheets, footprints and schematics for EDT476M050S9MAA are listed on our Part Details page. You can also find images and similar parts to EDT476M050S9MAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EDT476M050S9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDT476M050S9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EDT476M050S9MAA fall under?

The EDT476M050S9MAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EDT476M050S9MAA when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EDT476M050S9MAA you can contact the distributor directly for product support, shipping queries etc.

Is the EDT476M050S9MAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EDT476M050S9MAA have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for EDT476M050S9MAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EDT476M050S9MAA often in real-time on the comparison pages.

What if I can't find stock of EDT476M050S9MAA?

You can fill out our help required form which you can use to request a quote for EDT476M050S9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay