Status: | Unknown |
---|---|
Series: | EDT Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 16V |
Product Range | EDT Series |
Lifetime @ Temperature | 1000 hours @ 125°C |
Polarity | Polar |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
SMD Aluminum Electrolytic Capacitor, Radial Can - SMD, 47 µF, 16 V, 1000 hours @ 125°C, Polar | Avnet America |
Cap, 47Uf, 16V, Alu Elec, Smd | Newark Electronics |
ALU Electrolytic, SMD, EDT, +125oC, 16VDC, 6.3uF, 6.3 x 7.7 | KEMET EDT476M016S9HAA | RS Americas |
CAPACITOR, 47.0UF 16.0V REEL ROHS-PRC | element14 |
CAPACITOR, 47.0UF 16.0V REEL ROHS-PRC | Farnell |
Where can I find additional details, specifications and documents for a EDT476M016S9HAA?
Additional datasheets, footprints and schematics for EDT476M016S9HAA are listed on our Part Details page. You can also find images and similar parts to EDT476M016S9HAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDT476M016S9HAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDT476M016S9HAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDT476M016S9HAA fall under?
The EDT476M016S9HAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDT476M016S9HAA when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDT476M016S9HAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDT476M016S9HAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EDT476M016S9HAA have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EDT476M016S9HAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDT476M016S9HAA often in real-time on the comparison pages.
What if I can't find stock of EDT476M016S9HAA?
You can fill out our help required form which you can use to request a quote for EDT476M016S9HAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.