Status: | Unknown |
---|---|
Series: | EDT Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 16V |
Product Range | EDT Series |
Lifetime @ Temperature | 2000 hours @ 125°C |
Polarity | Polar |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Cap, 220Uf, 16V, Alu Elec, Smd | Newark Electronics |
ALU Electrolytic, SMD, EDT, +125oC, 25VDC, 8uF, 8 x 10.2 | KEMET EDT227M016S9MAA | RS Americas |
Where can I find additional details, specifications and documents for a EDT227M016S9MAA?
Additional datasheets, footprints and schematics for EDT227M016S9MAA are listed on our Part Details page. You can also find images and similar parts to EDT227M016S9MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDT227M016S9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDT227M016S9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDT227M016S9MAA fall under?
The EDT227M016S9MAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDT227M016S9MAA when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDT227M016S9MAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDT227M016S9MAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EDT227M016S9MAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EDT227M016S9MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDT227M016S9MAA often in real-time on the comparison pages.
What if I can't find stock of EDT227M016S9MAA?
You can fill out our help required form which you can use to request a quote for EDT227M016S9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.