Status: | Unknown |
---|---|
Series: | EDT Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 50V |
Product Range | EDT Series |
Lifetime @ Temperature | 1000 hours @ 125°C |
Polarity | Polar |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Cap, 22Uf, 50V, Alu Elec, Smd | Newark Electronics |
ALU Electrolytic, SMD, EDT, +125oC, 35VDC, 8uF, 8 x 6.2 | KEMET EDT226M050S9LAA | RS Americas |
CAPACITOR, 22.0UF 50.0V REEL ROHS-PRC | Farnell |
Where can I find additional details, specifications and documents for a EDT226M050S9LAA?
Additional datasheets, footprints and schematics for EDT226M050S9LAA are listed on our Part Details page. You can also find images and similar parts to EDT226M050S9LAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDT226M050S9LAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDT226M050S9LAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDT226M050S9LAA fall under?
The EDT226M050S9LAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDT226M050S9LAA when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDT226M050S9LAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDT226M050S9LAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EDT226M050S9LAA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EDT226M050S9LAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDT226M050S9LAA often in real-time on the comparison pages.
What if I can't find stock of EDT226M050S9LAA?
You can fill out our help required form which you can use to request a quote for EDT226M050S9LAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.