Status: | Unknown |
---|---|
Series: | EDT Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 10V |
Product Range | EDT Series |
Lifetime @ Temperature | 2000 hours @ 125°C |
Polarity | Polar |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Cap, 1000Uf, 10V, Alu Elec, Smd | Newark Electronics |
ALU Electrolytic, SMD, EDT, +125oC, 16VDC, 10uF, 10 x 10.2 | KEMET EDT108M010S9PAA | RS Americas |
Where can I find additional details, specifications and documents for a EDT108M010S9PAA?
Additional datasheets, footprints and schematics for EDT108M010S9PAA are listed on our Part Details page. You can also find images and similar parts to EDT108M010S9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDT108M010S9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDT108M010S9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDT108M010S9PAA fall under?
The EDT108M010S9PAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDT108M010S9PAA when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDT108M010S9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDT108M010S9PAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EDT108M010S9PAA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for EDT108M010S9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDT108M010S9PAA often in real-time on the comparison pages.
What if I can't find stock of EDT108M010S9PAA?
You can fill out our help required form which you can use to request a quote for EDT108M010S9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.