Status: | Unknown |
---|---|
Series: | 0M Series |
RoHS: | Unknown |
Product Range | 0M Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Push-Pull |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting | Flange Mount |
Connector Shell Size | 0M |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Receptacle |
SOCKET, 0M, SQUARE FLANGE, 3WAY | Farnell |
Standard Circular Connector 3P FEMALE CRIMP BLUE FIXED RCPT SQ FLANG | Sager |
Where can I find additional details, specifications and documents for a EDN.0M.303.XLM?
Additional datasheets, footprints and schematics for EDN.0M.303.XLM are listed on our Part Details page. You can also find images and similar parts to EDN.0M.303.XLM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDN.0M.303.XLM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDN.0M.303.XLM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDN.0M.303.XLM fall under?
The EDN.0M.303.XLM is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EDN.0M.303.XLM when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDN.0M.303.XLM you can contact the distributor directly for product support, shipping queries etc.
Is the EDN.0M.303.XLM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDN.0M.303.XLM have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for EDN.0M.303.XLM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDN.0M.303.XLM often in real-time on the comparison pages.
What if I can't find stock of EDN.0M.303.XLM?
You can fill out our help required form which you can use to request a quote for EDN.0M.303.XLM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.