Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | AT91SAM9X35 |
Kit Contents | Base Board MINI6935 CPU Core Module 7" Touchscreen LCD Display CD |
Product Range | - |
Features | 16KB Data & Instruction Cache MMU LCD Controller High Bandwidth Multi-port DDR2 Controller |
No. of Bits | 32bit |
Evaluation Board, W/ 7In Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a EDM6070AR-01?
Additional datasheets, footprints and schematics for EDM6070AR-01 are listed on our Part Details page. You can also find images and similar parts to EDM6070AR-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDM6070AR-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDM6070AR-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDM6070AR-01 fall under?
The EDM6070AR-01 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EDM6070AR-01 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDM6070AR-01 you can contact the distributor directly for product support, shipping queries etc.
Is the EDM6070AR-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDM6070AR-01 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for EDM6070AR-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDM6070AR-01 often in real-time on the comparison pages.
What if I can't find stock of EDM6070AR-01?
You can fill out our help required form which you can use to request a quote for EDM6070AR-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.