Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC1800 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC1857FET256 |
Kit Contents | EDM1070BR Board with LCD Software CD |
Product Range | - |
Features | 32bit MCU CPU Internal 1024Kbytes Flash 136 Kbytes SRAM & 16 Kbytes EEPROM 7" LCD Touch Screen |
Embedded Display Board, Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a EDM1070BR-01.?
Additional datasheets, footprints and schematics for EDM1070BR-01. are listed on our Part Details page. You can also find images and similar parts to EDM1070BR-01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDM1070BR-01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDM1070BR-01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDM1070BR-01. fall under?
The EDM1070BR-01. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EDM1070BR-01. when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDM1070BR-01. you can contact the distributor directly for product support, shipping queries etc.
Is the EDM1070BR-01. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDM1070BR-01. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EDM1070BR-01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDM1070BR-01. often in real-time on the comparison pages.
What if I can't find stock of EDM1070BR-01.?
You can fill out our help required form which you can use to request a quote for EDM1070BR-01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.