Status: | Unknown |
---|---|
Series: | EDL Series |
RoHS: | Unknown |
Capacitance | 0.33F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | EDL Series |
Capacitance Tolerance | - |
Packaging | Each |
Lead Spacing | 10mm |
ESR | 75ohm |
No. of Pins | 2Pins |
Capacitor Super 0.33F 5.5V 75 Ohm Stkdcoin | Newark Electronics |
Where can I find additional details, specifications and documents for a EDLSD334H5R5C?
Additional datasheets, footprints and schematics for EDLSD334H5R5C are listed on our Part Details page. You can also find images and similar parts to EDLSD334H5R5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDLSD334H5R5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDLSD334H5R5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDLSD334H5R5C fall under?
The EDLSD334H5R5C is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDLSD334H5R5C when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDLSD334H5R5C you can contact the distributor directly for product support, shipping queries etc.
Is the EDLSD334H5R5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDLSD334H5R5C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EDLSD334H5R5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDLSD334H5R5C often in real-time on the comparison pages.
What if I can't find stock of EDLSD334H5R5C?
You can fill out our help required form which you can use to request a quote for EDLSD334H5R5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.