Status: | Unknown |
---|---|
Series: | EDL Series |
RoHS: | Unknown |
Prices starting from US$6.75
Distributor | Stock | ||
---|---|---|---|
element14
from US$6.75
|
-
|
Buy Now |
Capacitance | 0.1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | EDL Series |
Capacitance Tolerance | - |
Lead Spacing | 5mm |
Lifetime @ Temperature | 1000 hours @ 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
ESR | 100ohm |
Capacitor Case Style | Coin |
Diameter | 13.5mm |
Height | 9.5mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a EDLF104A5R5C?
Additional datasheets, footprints and schematics for EDLF104A5R5C are listed on our Part Details page. You can also find images and similar parts to EDLF104A5R5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDLF104A5R5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDLF104A5R5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDLF104A5R5C fall under?
The EDLF104A5R5C is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDLF104A5R5C when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDLF104A5R5C you can contact the distributor directly for product support, shipping queries etc.
Is the EDLF104A5R5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDLF104A5R5C have stock available?
Authorised distributors including element14 have stock available or on a lead time for EDLF104A5R5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDLF104A5R5C often in real-time on the comparison pages.
What if I can't find stock of EDLF104A5R5C?
You can fill out our help required form which you can use to request a quote for EDLF104A5R5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.