Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 68µF |
Voltage Rating | 25V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 95mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Reel Rohs-Prc |Kemet EDK686M025A9HAA | Newark Electronics |
CAP, ALU ELEC, 68UF, 25V, SMD | Farnell |
Where can I find additional details, specifications and documents for a EDK686M025A9HAA?
Additional datasheets, footprints and schematics for EDK686M025A9HAA are listed on our Part Details page. You can also find images and similar parts to EDK686M025A9HAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK686M025A9HAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK686M025A9HAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK686M025A9HAA fall under?
The EDK686M025A9HAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK686M025A9HAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK686M025A9HAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK686M025A9HAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK686M025A9HAA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for EDK686M025A9HAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK686M025A9HAA often in real-time on the comparison pages.
What if I can't find stock of EDK686M025A9HAA?
You can fill out our help required form which you can use to request a quote for EDK686M025A9HAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.