Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
15,500
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
6,633
in stock
|
Buy Now | |
element14
from US$0.28
|
1,858
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,858
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 350mA |
Diameter | 8mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Cap Alum 470Uf -40+85 2000H 8 X 10 Rc 0 365 Arms Smd Rohs Compliant: Yes |Kemet EDK477M016A9MAA | Newark Electronics |
KEMET SMD Electrolytic Capacitor, EDK, 470uF, 16V, 20% | Distrelec |
CAP, 470µF, 16V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor 470uF | RS |
ALU Electrolytic, SMD, EDK, +85oC, 16VDC, 8uF, 8 x 10.2 | KEMET EDK477M016A9MAA | RS Americas |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet Asia |
Aluminum Electrolytic Capacitor, 470 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK477M016A9MAA?
Additional datasheets, footprints and schematics for EDK477M016A9MAA are listed on our Part Details page. You can also find images and similar parts to EDK477M016A9MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK477M016A9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK477M016A9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK477M016A9MAA fall under?
The EDK477M016A9MAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK477M016A9MAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK477M016A9MAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK477M016A9MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK477M016A9MAA have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and RS have stock available or on a lead time for EDK477M016A9MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK477M016A9MAA often in real-time on the comparison pages.
What if I can't find stock of EDK477M016A9MAA?
You can fill out our help required form which you can use to request a quote for EDK477M016A9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.