Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.17
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 25V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 230mA |
Diameter | 8mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Smd Aluminium Electrolytic Capacitor, Edk Series, 220 F, 25 V, Radial Can - Smd, 8 Mm Rohs Compliant: Yes |Kemet EDK227M025A9MAA | Newark Electronics |
CAP, 220µF, 25V, RADIAL, SMD | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 25 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EDK, +85oC, 25VDC, 8uF, 8 x 10.2 | KEMET EDK227M025A9MAA | RS Americas |
Cap Aluminum 220uF 25V 20% (8 X 10.2mm) SMD 300mA 2000 hr 85?C T/R | Avnet Asia |
Aluminum Electrolytic Capacitor, 220 uF, 25 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDK227M025A9MAA?
Additional datasheets, footprints and schematics for EDK227M025A9MAA are listed on our Part Details page. You can also find images and similar parts to EDK227M025A9MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK227M025A9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK227M025A9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK227M025A9MAA fall under?
The EDK227M025A9MAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK227M025A9MAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK227M025A9MAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK227M025A9MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK227M025A9MAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for EDK227M025A9MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK227M025A9MAA often in real-time on the comparison pages.
What if I can't find stock of EDK227M025A9MAA?
You can fill out our help required form which you can use to request a quote for EDK227M025A9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.