Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 2.2µF |
Voltage Rating | 100V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | - |
Diameter | 6.3mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
CAP, 2.2µF, 100V, RADIAL, SMD REEL | Farnell |
Where can I find additional details, specifications and documents for a EDK225M100A9GAA?
Additional datasheets, footprints and schematics for EDK225M100A9GAA are listed on our Part Details page. You can also find images and similar parts to EDK225M100A9GAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK225M100A9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK225M100A9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK225M100A9GAA fall under?
The EDK225M100A9GAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK225M100A9GAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK225M100A9GAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK225M100A9GAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK225M100A9GAA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EDK225M100A9GAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK225M100A9GAA often in real-time on the comparison pages.
What if I can't find stock of EDK225M100A9GAA?
You can fill out our help required form which you can use to request a quote for EDK225M100A9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.