Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$212.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$212.24
|
No stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | Sensor |
Application Sub Type | Energy Harvesting |
Kit Contents | Demonstration Board Transceiver Module Adapter Temperature Sensor USB Cable User Guide Software |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 902MHz Operation USB Transceiver/Gateway Energy Harvesting Wireless Sensor DolphinStudio/View SW |
ENERGY HARVEST, 902MHZ, DEVELOPER KIT | Farnell |
Where can I find additional details, specifications and documents for a EDK 350U?
Additional datasheets, footprints and schematics for EDK 350U are listed on our Part Details page. You can also find images and similar parts to EDK 350U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK 350U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK 350U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK 350U fall under?
The EDK 350U is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Energy Harvesting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EDK 350U when available in the Energy Harvesting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK 350U you can contact the distributor directly for product support, shipping queries etc.
Is the EDK 350U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK 350U have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EDK 350U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK 350U often in real-time on the comparison pages.
What if I can't find stock of EDK 350U?
You can fill out our help required form which you can use to request a quote for EDK 350U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.