Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | Sensor |
Application Sub Type | Energy Harvesting |
Kit Contents | Demonstration Board Transceiver Module Adapter Temperature Sensor USB Cable User Guide Software |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Ready to start with EnOcean security protocol Supports self-powered and power line applications |
Energy Harvest, 868Mhz, Developer Kit | Newark Electronics |
ENERGY HARVEST, 868MHZ, DEVELOPER KIT | element14 |
Where can I find additional details, specifications and documents for a EDK 350?
Additional datasheets, footprints and schematics for EDK 350 are listed on our Part Details page. You can also find images and similar parts to EDK 350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK 350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK 350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK 350 fall under?
The EDK 350 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Energy Harvesting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EDK 350 when available in the Energy Harvesting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK 350 you can contact the distributor directly for product support, shipping queries etc.
Is the EDK 350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK 350 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EDK 350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK 350 often in real-time on the comparison pages.
What if I can't find stock of EDK 350?
You can fill out our help required form which you can use to request a quote for EDK 350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.