Status: | Unknown |
---|---|
Series: | ECW Series |
RoHS: | Unknown |
Jacket Material | - |
---|---|
Jacket Colour | Unjacketed |
Wire Gauge | 23AWG |
Conductor Area CSA | 0.246mm² |
Reel Length (Imperial) | 754.6ft |
Reel Length (Metric) | 230m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | - |
Conductor Material | Copper |
External Diameter | 0.56mm |
Approval Specification | BS 4520 BS 60317/20 |
Product Range | ECW Series |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 381mA |
Weight | 500g |
Jacket Material | PU |
---|---|
Jacket Color | Transparent |
Wire Gauge | 23AWG |
Conductor Area CSA | 0.246mm² |
Reel Length (Imperial) | 754.6ft |
Reel Length (Metric) | 230m |
RoHS Compliant | Yes |
WIRE, 230M, 0.56MM, COPPER, ENAMELLED | element14 |
Enameled Wire, 23Awg, 0.246Mm2, Copper, Pu, Transparent, 754Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a ECW0.56?
Additional datasheets, footprints and schematics for ECW0.56 are listed on our Part Details page. You can also find images and similar parts to ECW0.56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW0.56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW0.56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW0.56 fall under?
The ECW0.56 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to ECW0.56 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW0.56 you can contact the distributor directly for product support, shipping queries etc.
Is the ECW0.56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW0.56 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for ECW0.56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW0.56 often in real-time on the comparison pages.
What if I can't find stock of ECW0.56?
You can fill out our help required form which you can use to request a quote for ECW0.56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.