ECS-40-20-5PXDN-TR Connectors by ECS International

EIIECS-40-20-5PXDN-TR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
34,000
in stock
Buy Now
Logo for element14
element14
from US$0.28
997
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.27
997
in stock
Buy Now
Logo for Avnet America
Avnet America
-
3,000
in stock
Buy Now

Alternative Descriptions

CSM-7XDN Series 4 MHz ▒30 ppm 18 pF -40 to +85 ░C Surface Mount Crystal | Future Electronics
Crystal, 4Mhz, 20Pf, Smd, 11.4Mm X 4.8Mm Rohs Compliant: Yes |Ecs Inc International ECS-40-20-5PXDN-TR | Newark Electronics
CRYSTAL, 4MHZ, 20PF, SMD, 11.4MMX4.8MM | element14
Crystal 4MHz 20pF 2-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECS-40-20-5PXDN-TR?

Additional datasheets, footprints and schematics for ECS-40-20-5PXDN-TR are listed on our Part Details page. You can also find images and similar parts to ECS-40-20-5PXDN-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECS-40-20-5PXDN-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECS-40-20-5PXDN-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECS-40-20-5PXDN-TR fall under?

The ECS-40-20-5PXDN-TR is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to ECS-40-20-5PXDN-TR when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECS-40-20-5PXDN-TR you can contact the distributor directly for product support, shipping queries etc.

Is the ECS-40-20-5PXDN-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECS-40-20-5PXDN-TR have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECS-40-20-5PXDN-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECS-40-20-5PXDN-TR often in real-time on the comparison pages.

What if I can't find stock of ECS-40-20-5PXDN-TR?

You can fill out our help required form which you can use to request a quote for ECS-40-20-5PXDN-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay