Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
4,445
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
222
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
221
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$1.28
|
-
|
Buy Now | |
Farnell
from US$1.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 12 |
Height (mm) | 19 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 300 |
Weight (Typ.) (g) | 8 |
Film Capacitor X2 275V 1uF 20% | RS |
Panasonic Capacitor, Radial, 1uF, 275VAC, 20% | Distrelec |
ECQ-UA Series 1 uF 275 VAC â–’20% LS=22.5 mm X2 Metallized PP Film Capacitor | Future Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor Pp, 1Uf, 20%, 275V, Radial | Newark Electronics |
Safety Capacitor, 1 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 1µF, 20%, PP | element14 |
1UF 275VAC 20% X2 22.5MMLS | TTI Europe |
Safety Capacitor, 1 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQUAAF105M?
Additional datasheets, footprints and schematics for ECQUAAF105M are listed on our Part Details page. You can also find images and similar parts to ECQUAAF105M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF105M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF105M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF105M fall under?
The ECQUAAF105M is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF105M when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF105M you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF105M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF105M have stock available?
Authorised distributors including RS, Distrelec, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ECQUAAF105M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF105M often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF105M?
You can fill out our help required form which you can use to request a quote for ECQUAAF105M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.