Conduit Material | Nylon (Polyamide) |
---|---|
Coating | - |
Conduit Colour | Black |
External Diameter | 31mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Conduit |
Bend Radius Min | 155mm |
Body Material | Nylon (Polyamide) |
Colour | Black |
External Length / Height | 10m |
For Use With | Cables |
IP / NEMA Rating | IP50 |
Internal Diameter | 24.2mm |
Material | Nylon 6 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Standard | IP50 |
Where can I find additional details, specifications and documents for a ECPB0510?
Additional datasheets, footprints and schematics for ECPB0510 are listed on our Part Details page. You can also find images and similar parts to ECPB0510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECPB0510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECPB0510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECPB0510 fall under?
The ECPB0510 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit.
Can I view similar or alternative parts?
You can view similar parts to ECPB0510 when available in the Conduit range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECPB0510 you can contact the distributor directly for product support, shipping queries etc.
Is the ECPB0510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECPB0510 have stock available?
Authorised distributors including element14 have stock available or on a lead time for ECPB0510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECPB0510 often in real-time on the comparison pages.
What if I can't find stock of ECPB0510?
You can fill out our help required form which you can use to request a quote for ECPB0510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.