Status: | Unknown |
---|---|
Series: | ECO 2003 Series |
RoHS: | Compliant |
No distributors results available
Power Rating | 1.5VA |
---|---|
Secondary Voltages | 18V |
Isolation Transformer Primary Voltages | 1 x 230V |
Product Range | ECO 2003 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ECO2003-1,5S18?
Additional datasheets, footprints and schematics for ECO2003-1,5S18 are listed on our Part Details page. You can also find images and similar parts to ECO2003-1,5S18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECO2003-1,5S18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECO2003-1,5S18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECO2003-1,5S18 fall under?
The ECO2003-1,5S18 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ECO2003-1,5S18 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECO2003-1,5S18 you can contact the distributor directly for product support, shipping queries etc.
Is the ECO2003-1,5S18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECO2003-1,5S18 have stock available?
There is no stock from authorised distributors for ECO2003-1,5S18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECO2003-1,5S18 often in real-time on the comparison pages.
What if I can't find stock of ECO2003-1,5S18?
You can fill out our help required form which you can use to request a quote for ECO2003-1,5S18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.