Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | Common Mode Filter with ESD Protection |
---|---|
No. of Data Lines | 6 Data Lines |
Filter Circuit | Common-Mode |
Filter Case Style | µQFN |
No. of Pins | 16Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
IC Function | Common Mode Filters with ESD Protection |
IC Package Type | µQFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Common Mode Filter, Uqfn-16 | Newark Electronics |
EMI Filter 25dB 0.1A Flat Style SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ECMF06-6HSM16?
Additional datasheets, footprints and schematics for ECMF06-6HSM16 are listed on our Part Details page. You can also find images and similar parts to ECMF06-6HSM16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF06-6HSM16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF06-6HSM16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF06-6HSM16 fall under?
The ECMF06-6HSM16 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to ECMF06-6HSM16 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF06-6HSM16 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF06-6HSM16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECMF06-6HSM16 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for ECMF06-6HSM16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF06-6HSM16 often in real-time on the comparison pages.
What if I can't find stock of ECMF06-6HSM16?
You can fill out our help required form which you can use to request a quote for ECMF06-6HSM16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.