Status: | Active |
---|---|
Series: | ECMF02-2HSMX6 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
51,000
in stock
|
Buy Now | |
element14
from US$0.36
|
47,426
in stock
|
Buy Now | |
Farnell
from US$0.33
|
47,426
in stock
|
Buy Now | |
RS
from US$0.32
|
16,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High common mode attenuation:-10 dB at 300 MHz-20 dB at 2.4 and 5 GHz-15 dB from 500 MHz to 6 GHz |
Compliant with USB3.2 gen 2 eye diagram |
Small and thin package 1.5 x 1.7 x 0.5 mm |
RoHS compliant |
High reduction of parasitic elements through integration |
ESD protection compliant with IEC 61000-4-2 level 4 standards (8 kV contact) |
Suppress the common mode noise but keep signal integrity |
Low PCB space consumption |
Save components count |
Make the application robust against ESD strikes from external environment |
Product Specifications |
---|
DS9863 ESD protected common mode filter for USB3.2 interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
White Papers |
---|
EMI/EMC and Co-existence simulation methodology for high performance digital, mixed signal and RF wireless products |
2 Line Common Mode Choke Surface Mount 100mA DCR 9 Ohm | Future Electronics |
ESD PROTECTED COMMON MODE FILTER, UQFN-6 | element14 |
STMicroelectronics, ECMF02-2HSMX6 | RS |
Common Mode Filter, Usb 3.0, Uqfn-6 | Newark Electronics |
EMI Filter 20dB 0.1A Solder SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ECMF02-2HSMX6?
Additional datasheets, footprints and schematics for ECMF02-2HSMX6 are listed on our Part Details page. You can also find images and similar parts to ECMF02-2HSMX6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF02-2HSMX6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF02-2HSMX6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF02-2HSMX6 fall under?
The ECMF02-2HSMX6 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Common-mode filters with integrated ESD protection (ECMF).
Can I view similar or alternative parts?
You can view similar parts to ECMF02-2HSMX6 when available in the Common-mode filters with integrated ESD protection (ECMF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF02-2HSMX6 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF02-2HSMX6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ECMF02-2HSMX6 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for ECMF02-2HSMX6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF02-2HSMX6 often in real-time on the comparison pages.
What if I can't find stock of ECMF02-2HSMX6?
You can fill out our help required form which you can use to request a quote for ECMF02-2HSMX6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.