Status: | Unknown |
---|---|
Series: | ECM Series |
RoHS: | Unknown |
Prices starting from US$53.64
No. of Outputs | 1 Output, 1Outputs |
---|---|
Power Rating (Covection Cooling) | 60W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | ECM Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | cUL EN IEC UL |
Approvals / Standards | CSA 22.2 No. 60601 EN 60601 ES 60601 |
Efficiency | 80% |
Height | 101.6mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Leakage Current | 210µA |
Length | 30.5mm |
Line Regulation | 0.5% |
Load Regulation | 1% |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Output Current Max | 5A |
Output Power Max | 60W |
Output Ripple and Noise Voltage pk-pk | 1% |
Power Supply Type | Switch Mode |
Width | 50.8mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE & Medical |
---|---|
No. of Outputs | 1 Output |
Power Rating (Convection Cooling) | 60W |
Input Voltage VAC | 90V AC to 264V AC |
External Depth | 4" |
RoHS Compliant | Yes |
Power Supply Switch Mode 12V 60W | RS |
Power Supply, Ac-Dc, Medical, 12V, 5A | Newark Electronics |
Power supply: switching | TME |
Power Supply AC-DC Open Frame Medical & IT 60W 12V@5A 90-264V Input | RS Americas |
AC/DC Open Frame Power Supply (PSU), ITE & Medical, 1 Output, 60 W, 90V AC to 264V AC | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECM60US12?
Additional datasheets, footprints and schematics for ECM60US12 are listed on our Part Details page. You can also find images and similar parts to ECM60US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECM60US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECM60US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECM60US12 fall under?
The ECM60US12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECM60US12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECM60US12 you can contact the distributor directly for product support, shipping queries etc.
Is the ECM60US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECM60US12 have stock available?
Authorised distributors including RS, Newark Electronics, TME, RS Americas and element14 have stock available or on a lead time for ECM60US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECM60US12 often in real-time on the comparison pages.
What if I can't find stock of ECM60US12?
You can fill out our help required form which you can use to request a quote for ECM60US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.