| Status: | Unknown |
|---|---|
| Series: | ECM Series |
| RoHS: | Unknown |
Prices starting from US$87.58
| Distributor | Stock | ||
|---|---|---|---|
|
RS Americas
from US$106.26
|
269
in stock
|
Buy Now |
|
element14
from US$119.64
|
226
in stock
|
Buy Now |
|
Farnell
from US$107.40
|
226
in stock
|
Buy Now |
|
Newark Electronics
from US$118.92
|
145
in stock
|
Buy Now |
|
RS
from US$97.98
|
21
in stock
|
Buy Now |
|
Avnet Abacus
-
|
10
in stock
|
Buy Now |
|
TME
from US$87.58
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Outputs | 1 Output, 1Outputs |
|---|---|
| Power Rating (Covection Cooling) | 90W |
| Power Rating (Forced Cooling) | 100W @ 5CFM |
| Input Voltage VAC | 90V AC to 264V AC |
| Power Supply Output Type | Adjustable Fixed |
| Output Voltage - Output 1 | 12V |
| Output Current - Output 1 | 8.3A |
| Output Voltage - Output 2 | - |
| Output Current - Output 2 | 8.3A |
| Output Voltage - Output 3 | - |
| Output Current - Output 3 | - |
| Output Voltage - Output 4 | - |
| Current Output 4 | - |
| Product Range | ECM Series |
| SVHC | No SVHC (15-Jan-2018) |
| Approval Bodies | cUL EN IEC UL |
| Approvals / Standards | CSA 22.2 No. 60601 EN 60601 ES 60601 |
| Efficiency | 85% |
| External Depth | 114.3mm |
| External Length / Height | 30.5mm |
| External Width | 63.5mm |
| Frequency Max | 63Hz |
| Frequency Min | 47Hz |
| Height | 30.5mm |
| Input Frequency | 63Hz |
| Input Voltage AC Max | 264V |
| Input Voltage AC Min | 90V |
| Input Voltage DC Max | 370VDC |
| Input Voltage DC Min | 120VDC |
| Length | 114.3mm |
| Line Regulation | 0.5% |
| Load Regulation | 1% |
| Operating Temperature Max | 80°C |
| Width | 63.5mm |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Power Supply Approvals | ITE & Medical |
|---|---|
| No. of Outputs | 1 Output |
| Power Rating (Convection Cooling) | 90W |
| Power Rating (Forced Cooling) | 100W @ 5CFM |
| Input Voltage VAC | 90V AC to 264V AC |
| RoHS Compliant | Yes |
| POWER SUPPLY AC-DC OPEN FRAME MEDICAL & IT 100W 12V@7.5A 90-264V INPUT | RS Americas |
| PSU, 100W, 12V Single | element14 |
| Power Supply, Ac-Dc, Medical, 12V, 8.3A | Newark Electronics |
| Power Supply Switch Mode 12V 90W | RS |
| AC/DC Open Frame Power Supply (PSU), ITE & Medical, 1 Output, 100W @ 5CFM, 90 W | Avnet Abacus |
| Power supply: switching | TME |
Where can I find additional details, specifications and documents for a ECM100US12?
Additional datasheets, footprints and schematics for ECM100US12 are listed on our Part Details page. You can also find images and similar parts to ECM100US12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECM100US12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECM100US12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECM100US12 fall under?
The ECM100US12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ECM100US12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECM100US12 you can contact the distributor directly for product support, shipping queries etc.
Is the ECM100US12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECM100US12 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for ECM100US12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECM100US12 often in real-time on the comparison pages.
What if I can't find stock of ECM100US12?
You can fill out our help required form which you can use to request a quote for ECM100US12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.