Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
Future Electronics
from US$1.01
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,947
in stock
|
Buy Now | |
element14
from US$0.86
|
2,947
in stock
|
Buy Now | |
Avnet America
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.75
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.70
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | QFN |
No. of Pins | 16Pins |
Operating Voltage | 5V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
FILTER LC(PI) 100 OHM/12PF SMD | Future Electronics |
Eclamp 8-Line 5V Slp3030P16 (Aec-Q100) |Semtech ECLAMP2357NQTLT | Newark Electronics |
ECLAMP 8-LINE 5V SLP3030P16 (AEC-Q100) 39AH1929 | element14 |
ECLAMP 8-LINE 5V SLP3030P16 (AEC-Q100) | Farnell |
EMI Filter 30dB Solder SMD 16-Pin QFN | Avnet America |
TVS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ECLAMP2357NQ.TLT?
Additional datasheets, footprints and schematics for ECLAMP2357NQ.TLT are listed on our Part Details page. You can also find images and similar parts to ECLAMP2357NQ.TLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECLAMP2357NQ.TLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECLAMP2357NQ.TLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECLAMP2357NQ.TLT fall under?
The ECLAMP2357NQ.TLT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to ECLAMP2357NQ.TLT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECLAMP2357NQ.TLT you can contact the distributor directly for product support, shipping queries etc.
Is the ECLAMP2357NQ.TLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECLAMP2357NQ.TLT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECLAMP2357NQ.TLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECLAMP2357NQ.TLT often in real-time on the comparison pages.
What if I can't find stock of ECLAMP2357NQ.TLT?
You can fill out our help required form which you can use to request a quote for ECLAMP2357NQ.TLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.