Status: | Unknown |
---|---|
Series: | 2B Series |
RoHS: | Unknown |
Product Range | 2B Series |
---|---|
No. of Contacts | 19Contacts |
Connector Body Material | Brass Body |
RoHS Compliant | Yes |
LBR W.NUT KeyG 19C CHR | PEI-Genesis |
Circular Connector, Receptacle, 19 Position, Panel | Newark Electronics |
Circular Push Pull Connectors FIXED RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a ECG.2B.319.CLL?
Additional datasheets, footprints and schematics for ECG.2B.319.CLL are listed on our Part Details page. You can also find images and similar parts to ECG.2B.319.CLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECG.2B.319.CLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECG.2B.319.CLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECG.2B.319.CLL fall under?
The ECG.2B.319.CLL is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECG.2B.319.CLL when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECG.2B.319.CLL you can contact the distributor directly for product support, shipping queries etc.
Is the ECG.2B.319.CLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECG.2B.319.CLL have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics and Sager have stock available or on a lead time for ECG.2B.319.CLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECG.2B.319.CLL often in real-time on the comparison pages.
What if I can't find stock of ECG.2B.319.CLL?
You can fill out our help required form which you can use to request a quote for ECG.2B.319.CLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.