Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Unknown |
Product Range | 1B Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Nickel |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 4.1mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Dielectric Strength | 19V/m |
Female Contact Material | Bronze |
Gender | Receptacle |
IP / NEMA Rating | IP50 |
Male Contact Material | Brass |
Male Contact Plating | Gold |
No. of Mating Cycles | 5000 |
Operating Temperature Max | -55°C |
Operating Temperature Min | 250°C |
Voltage Rating V DC | 630V |
Voltage Rating VAC | 900V |
SOCKET, PANEL MOUNT, 1B, R/A, 4WAY | element14 |
Circular Push Pull Connectors 4P FEMALE R/A PCB R/A PANEL MOUNT | Sager |
Where can I find additional details, specifications and documents for a ECG.1B.304.CLV?
Additional datasheets, footprints and schematics for ECG.1B.304.CLV are listed on our Part Details page. You can also find images and similar parts to ECG.1B.304.CLV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECG.1B.304.CLV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECG.1B.304.CLV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECG.1B.304.CLV fall under?
The ECG.1B.304.CLV is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ECG.1B.304.CLV when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECG.1B.304.CLV you can contact the distributor directly for product support, shipping queries etc.
Is the ECG.1B.304.CLV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECG.1B.304.CLV have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for ECG.1B.304.CLV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECG.1B.304.CLV often in real-time on the comparison pages.
What if I can't find stock of ECG.1B.304.CLV?
You can fill out our help required form which you can use to request a quote for ECG.1B.304.CLV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.